Wurth Elektronik GmbH & Co. KG Fixed Inductors 744784212A

Description
120nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6246-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6246-2-ND
Fixed Inductors 732-6246-2-ND
120nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6246-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6246-6-ND
Fixed Inductors 732-6246-6-ND
120nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6246-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6246-1-ND
Fixed Inductors 732-6246-1-ND
120nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Multilayer, 120Nh, 0.15A, 0402; Inductance Wurth Elektronik - 55X3921 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 120Nh, 0.15A, 0402; Inductance Wurth Elektronik
55X3921
Inductor, Multilayer, 120Nh, 0.15A, 0402; Inductance Wurth Elektronik 55X3921
INDUCTOR, MULTILAYER, 120NH, 0.15A, 0402; Inductance:120nH; DC Resistance Max:2.5ohm; Self Resonant Frequency:600MHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-MK Series; Product Length:1mmRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 120NH, 0.15A, 0402; Inductance:120nH; DC Resistance Max:2.5ohm; Self Resonant Frequency:600MHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-MK Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6246-2-ND 55X3921
Product Name Fixed Inductors Inductor, Multilayer, 120Nh, 0.15A, 0402; Inductance Wurth Elektronik
Operating Temperature -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details