Wurth Elektronik GmbH & Co. KG Fixed Inductors 744784182A

Description
82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6244-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6244-6-ND
Fixed Inductors 732-6244-6-ND
82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6244-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6244-1-ND
Fixed Inductors 732-6244-1-ND
82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6244-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6244-2-ND
Fixed Inductors 732-6244-2-ND
82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Multilayer, 82Nh, 0.15A, 0402; Inductance Wurth Elektronik - 55X3919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 82Nh, 0.15A, 0402; Inductance Wurth Elektronik
55X3919
Inductor, Multilayer, 82Nh, 0.15A, 0402; Inductance Wurth Elektronik 55X3919
INDUCTOR, MULTILAYER, 82NH, 0.15A, 0402; Inductance:82nH; DC Resistance Max:2.4ohm; Self Resonant Frequency:750MHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-MK Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 82NH, 0.15A, 0402; Inductance:82nH; DC Resistance Max:2.4ohm; Self Resonant Frequency:750MHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-MK Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6244-6-ND 55X3919
Product Name Fixed Inductors Inductor, Multilayer, 82Nh, 0.15A, 0402; Inductance Wurth Elektronik
Operating Temperature -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers