220nH Unshielded Multilayer Inductor 120mA 3.77Ohm Max 0402 (1005 Metric)
220nH Unshielded Multilayer Inductor 120mA 3.77Ohm Max 0402 (1005 Metric)
220nH Unshielded Multilayer Inductor 120mA 3.77Ohm Max 0402 (1005 Metric)
INDUCTOR, MULTILAYER, 220NH, 0.12A, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7447840222DKR-ND | 83AH8587 |
| Product Name | Fixed Inductors | Inductor, Multilayer, 220Nh, 0.12A, 0402 Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | Multilayer |
| Core Material | Ceramic | |
| Configuration | Fixed |