Wurth Elektronik GmbH & Co. KG Fixed Inductors 744784018A

Description
1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6224-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6224-1-ND
Fixed Inductors 732-6224-1-ND
1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6224-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6224-6-ND
Fixed Inductors 732-6224-6-ND
1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6224-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6224-2-ND
Fixed Inductors 732-6224-2-ND
1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Multilayer, 1.8Nh, 0.3A, 0402; Inductance Wurth Elektronik - 55X3899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 1.8Nh, 0.3A, 0402; Inductance Wurth Elektronik
55X3899
Inductor, Multilayer, 1.8Nh, 0.3A, 0402; Inductance Wurth Elektronik 55X3899
INDUCTOR, MULTILAYER, 1.8NH, 0.3A, 0402; Inductance:1.8nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-MK Series; Core Material:CeramicRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 1.8NH, 0.3A, 0402; Inductance:1.8nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-MK Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6224-1-ND 55X3899
Product Name Fixed Inductors Inductor, Multilayer, 1.8Nh, 0.3A, 0402; Inductance Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details