Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447840168

Description
68nH Unshielded Multilayer Inductor 180mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 180mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447840168TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840168TR-ND
Fixed Inductors 732-7447840168TR-ND
68nH Unshielded Multilayer Inductor 180mA 1.25Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 180mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447840168CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840168CT-ND
Fixed Inductors 732-7447840168CT-ND
68nH Unshielded Multilayer Inductor 180mA 1.25Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 180mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447840168DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840168DKR-ND
Fixed Inductors 732-7447840168DKR-ND
68nH Unshielded Multilayer Inductor 180mA 1.25Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 180mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Multilayer, 68Nh, 0.18A, 0402 Rohs Compliant Wurth Elektronik - 83AH8581 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 68Nh, 0.18A, 0402 Rohs Compliant Wurth Elektronik
83AH8581
Inductor, Multilayer, 68Nh, 0.18A, 0402 Rohs Compliant Wurth Elektronik 83AH8581
INDUCTOR, MULTILAYER, 68NH, 0.18A, 0402 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 68NH, 0.18A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447840168TR-ND 83AH8581
Product Name Fixed Inductors Inductor, Multilayer, 68Nh, 0.18A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details