Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447840056

Description
5.6nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447840056CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840056CT-ND
Fixed Inductors 732-7447840056CT-ND
5.6nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447840056TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840056TR-ND
Fixed Inductors 732-7447840056TR-ND
5.6nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447840056DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840056DKR-ND
Fixed Inductors 732-7447840056DKR-ND
5.6nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Multilayer, 5.6Nh, 0.3A, 0402 Rohs Compliant Wurth Elektronik - 83AH8567 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 5.6Nh, 0.3A, 0402 Rohs Compliant Wurth Elektronik
83AH8567
Inductor, Multilayer, 5.6Nh, 0.3A, 0402 Rohs Compliant Wurth Elektronik 83AH8567
INDUCTOR, MULTILAYER, 5.6NH, 0.3A, 0402 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 5.6NH, 0.3A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447840056CT-ND 83AH8567
Product Name Fixed Inductors Inductor, Multilayer, 5.6Nh, 0.3A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details