Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447840022

Description
2.2nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447840022TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840022TR-ND
Fixed Inductors 732-7447840022TR-ND
2.2nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447840022CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840022CT-ND
Fixed Inductors 732-7447840022CT-ND
2.2nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447840022DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840022DKR-ND
Fixed Inductors 732-7447840022DKR-ND
2.2nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Multilayer, 2.2Nh, 0.3A, 0402 Rohs Compliant Wurth Elektronik - 83AH8561 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 2.2Nh, 0.3A, 0402 Rohs Compliant Wurth Elektronik
83AH8561
Inductor, Multilayer, 2.2Nh, 0.3A, 0402 Rohs Compliant Wurth Elektronik 83AH8561
INDUCTOR, MULTILAYER, 2.2NH, 0.3A, 0402 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 2.2NH, 0.3A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447840022TR-ND 83AH8561
Product Name Fixed Inductors Inductor, Multilayer, 2.2Nh, 0.3A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMD 33uH 1.9A Inductor and Choke - 71-3631B330LL - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 33 microH
Inductance Tolerance 15 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details