Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447789133W

Description
33µH Shielded Wirewound Inductor 1.1A 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.1A 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4277-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4277-2-ND
Fixed Inductors 732-4277-2-ND
33µH Shielded Wirewound Inductor 1.1A 280mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.1A 280mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 33Uh, 1.15A, Smd; Inductance Wurth Elektronik - 47W3834 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.15A, Smd; Inductance Wurth Elektronik
47W3834
Inductor, Shielded, 33Uh, 1.15A, Smd; Inductance Wurth Elektronik 47W3834
INDUCTOR, SHIELDED, 33UH, 1.15A, SMD; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.15A; Product Range:WE-PD Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 1.15A, SMD; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.15A; Product Range:WE-PD Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4277-2-ND 47W3834
Product Name Fixed Inductors Inductor, Shielded, 33Uh, 1.15A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details