Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7447789122

Description
Wurth Elektronik 7447789122
Request a Quote Datasheet
Description
Wurth Elektronik 7447789122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7981600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7981600
Surface Mount Inductors 7981600
Wurth Elektronik 7447789122

Wurth Elektronik 7447789122

Supplier's Site
Surface Mount Inductors - 7981600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7981600P
Surface Mount Inductors 7981600P
Wurth Elektronik 7447789122

Wurth Elektronik 7447789122

Supplier's Site
Surface Mount Inductors - 1635121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1635121
Surface Mount Inductors 1635121
Wurth Elektronik 7447789122

Wurth Elektronik 7447789122

Supplier's Site
Fixed Inductors - 732-1180-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1180-1-ND
Fixed Inductors 732-1180-1-ND
22µH Shielded Wirewound Inductor 1.38A 190mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.38A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1180-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1180-6-ND
Fixed Inductors 732-1180-6-ND
22µH Shielded Wirewound Inductor 1.38A 190mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.38A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1180-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1180-2-ND
Fixed Inductors 732-1180-2-ND
22µH Shielded Wirewound Inductor 1.38A 190mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.38A 190mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 1.4A, Smd; Inductance Wurth Elektronik - 08P2884 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.4A, Smd; Inductance Wurth Elektronik
08P2884
Inductor, Shielded, 22Uh, 1.4A, Smd; Inductance Wurth Elektronik 08P2884
INDUCTOR, SHIELDED, 22UH, 1.4A, SMD; Inductance:22µH; RMS Current (Irms):1.38A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:WE-PD Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.4A, SMD; Inductance:22µH; RMS Current (Irms):1.38A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:WE-PD Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7981600 7981600P 732-1180-1-ND 08P2884
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 22Uh, 1.4A, Smd; Inductance Wurth Elektronik
Inductance Range 22 microH 22 microH 22 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 7332 7332
Molded / Shielded Shielded Shielded Shielded
Rated DC Current 1380 milliamps 1400 milliamps 1380 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details