Wurth Elektronik 7447786147
47µH Shielded Wirewound Inductor 1.4A 298mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 1.4A 298mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 1.4A 298mOhm Max Nonstandard
INDUCTOR, SHIELDED, 47UH, 800MA, SMD; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 484702 | 732-3301-2-ND | 46T8813 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 47Uh, 800Ma, Smd; Inductance Wurth Elektronik |
| Inductance Range | 47 microH | 47 microH | |
| DCR | 0.2980 ohms | 0.2980 ohms | 0.2980 ohms |
| Rated DC Current | 1400 milliamps | 800 milliamps | 1400 milliamps |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |