27µH Shielded Wirewound Inductor 900mA 360mOhm Max Nonstandard
POWER INDUCTOR, 27UH, SHIELDED, 0.9A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-13566-2-ND | 75AJ2767 |
| Product Name | Fixed Inductors | Power Inductor, 27Uh, Shielded, 0.9A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 25 (+/- %) |