100µH Shielded Wirewound Inductor 820mA 450mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 820mA 450mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 820mA 450mOhm Max Nonstandard
POWER INDUCTOR, 100UH, SHIELDED, 0.82A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7447783101DKR-ND | 75AJ2757 |
| Product Name | Fixed Inductors | Power Inductor, 100Uh, Shielded, 0.82A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |