Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447783047

Description
4.7µH Shielded Wirewound Inductor 3.3A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 3.3A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-13551-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13551-1-ND
Fixed Inductors 732-13551-1-ND
4.7µH Shielded Wirewound Inductor 3.3A 35mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.3A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-13551-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13551-6-ND
Fixed Inductors 732-13551-6-ND
4.7µH Shielded Wirewound Inductor 3.3A 35mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.3A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-13551-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13551-2-ND
Fixed Inductors 732-13551-2-ND
4.7µH Shielded Wirewound Inductor 3.3A 35mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.3A 35mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 3.3A Rohs Compliant Wurth Elektronik - 75AJ2756 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 3.3A Rohs Compliant Wurth Elektronik
75AJ2756
Power Inductor, 4.7Uh, Shielded, 3.3A Rohs Compliant Wurth Elektronik 75AJ2756
POWER INDUCTOR, 4.7UH, SHIELDED, 3.3A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 3.3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-13551-1-ND 75AJ2756
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 3.3A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details