Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447779270

Description
270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4048-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4048-2-ND
Fixed Inductors 732-4048-2-ND
270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard

270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4048-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4048-1-ND
Fixed Inductors 732-4048-1-ND
270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard

270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4048-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4048-6-ND
Fixed Inductors 732-4048-6-ND
270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard

270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 484689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484689
Surface Mount Inductors 484689
Wurth Elektronik 7447779270

Wurth Elektronik 7447779270

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4048-2-ND 484689
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-56N 0302CS-56NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers