Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447779212

Description
120µH Shielded Wirewound Inductor 670mA 660mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 670mA 660mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4042-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4042-6-ND
Fixed Inductors 732-4042-6-ND
120µH Shielded Wirewound Inductor 670mA 660mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 670mA 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4042-2-ND
Fixed Inductors 732-4042-2-ND
120µH Shielded Wirewound Inductor 670mA 660mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 670mA 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4042-1-ND
Fixed Inductors 732-4042-1-ND
120µH Shielded Wirewound Inductor 670mA 660mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 670mA 660mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 120Uh, 700Ma, Smd; Inductance Wurth Elektronik - 44W4788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 120Uh, 700Ma, Smd; Inductance Wurth Elektronik
44W4788
Inductor, Shielded, 120Uh, 700Ma, Smd; Inductance Wurth Elektronik 44W4788
INDUCTOR, SHIELDED, 120UH, 700MA, SMD; Inductance:120µH; RMS Current (Irms):670mA; Inductor Construction:Shielde d; Saturation Current (Isat):700mA; Product Range:WE-PD Series; DC Resistance Max:0.66ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 120UH, 700MA, SMD; Inductance:120µH; RMS Current (Irms):670mA; Inductor Construction:Shielded; Saturation Current (Isat):700mA; Product Range:WE-PD Series; DC Resistance Max:0.66ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4042-6-ND 44W4788
Product Name Fixed Inductors Inductor, Shielded, 120Uh, 700Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details