Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447779147

Description
47µH Shielded Wirewound Inductor 1.03A 260mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.03A 260mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447779147DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447779147DKR-ND
Fixed Inductors 732-7447779147DKR-ND
47µH Shielded Wirewound Inductor 1.03A 260mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.03A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7447779147TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447779147TR-ND
Fixed Inductors 732-7447779147TR-ND
47µH Shielded Wirewound Inductor 1.03A 260mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.03A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7447779147CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447779147CT-ND
Fixed Inductors 732-7447779147CT-ND
47µH Shielded Wirewound Inductor 1.03A 260mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.03A 260mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7897145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7897145
Surface Mount Inductors 7897145
Wurth Elektronik 7447779147

Wurth Elektronik 7447779147

Supplier's Site
Surface Mount Inductors - 7897145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7897145P
Surface Mount Inductors 7897145P
Wurth Elektronik 7447779147

Wurth Elektronik 7447779147

Supplier's Site
Surface Mount Inductors - 1635092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1635092
Surface Mount Inductors 1635092
Wurth Elektronik 7447779147

Wurth Elektronik 7447779147

Supplier's Site
Inductor, Shielded, 47Uh, 1.1A, Smd; Inductance Wurth Elektronik - 08P2861 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.1A, Smd; Inductance Wurth Elektronik
08P2861
Inductor, Shielded, 47Uh, 1.1A, Smd; Inductance Wurth Elektronik 08P2861
INDUCTOR, SHIELDED, 47UH, 1.1A, SMD; Inductance:47µH; RMS Current (Irms):1.03A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:WE-PD Series; DC Resistance Max:0.26ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.1A, SMD; Inductance:47µH; RMS Current (Irms):1.03A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:WE-PD Series; DC Resistance Max:0.26ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447779147DKR-ND 7897145 7897145P 08P2861
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 47Uh, 1.1A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details