Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447779115

Description
15µH Shielded Wirewound Inductor 1.6A 81mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.6A 81mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4137-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4137-1-ND
Fixed Inductors 732-4137-1-ND
15µH Shielded Wirewound Inductor 1.6A 81mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.6A 81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4137-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4137-2-ND
Fixed Inductors 732-4137-2-ND
15µH Shielded Wirewound Inductor 1.6A 81mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.6A 81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4137-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4137-6-ND
Fixed Inductors 732-4137-6-ND
15µH Shielded Wirewound Inductor 1.6A 81mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.6A 81mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 2.2A, Smd; Inductance Wurth Elektronik - 08P2859 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 2.2A, Smd; Inductance Wurth Elektronik
08P2859
Inductor, Shielded, 15Uh, 2.2A, Smd; Inductance Wurth Elektronik 08P2859
INDUCTOR, SHIELDED, 15UH, 2.2A, SMD; Inductance:15µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:WE-PD Series; DC Resistance Max:0.081ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 2.2A, SMD; Inductance:15µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:WE-PD Series; DC Resistance Max:0.081ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4137-1-ND 08P2859
Product Name Fixed Inductors Inductor, Shielded, 15Uh, 2.2A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details