10µH Unshielded Wirewound Inductor 2.98A 60mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 2.98A 60mOhm Max Nonstandard
FIXED IND 10UH 2.98A 60 MOHM SMD
INDUCTOR, UN-SHIELDED, 10UH, 3.24A, SMD; Inductance:10µH; RMS Current (Irms):2.98A; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-74477610CT-ND | 08P2843 |
| Product Name | Fixed Inductors | Inductor, Un-Shielded, 10Uh, 3.24A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |