Wurth Elektronik GmbH & Co. KG Fixed Inductors 744775360

Description
6mH Unshielded Wirewound Inductor 180mA 18Ohm Max Nonstandard
Request a Quote Datasheet
Description
6mH Unshielded Wirewound Inductor 180mA 18Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3946-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3946-6-ND
Fixed Inductors 732-3946-6-ND
6mH Unshielded Wirewound Inductor 180mA 18Ohm Max Nonstandard

6mH Unshielded Wirewound Inductor 180mA 18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3946-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3946-2-ND
Fixed Inductors 732-3946-2-ND
6mH Unshielded Wirewound Inductor 180mA 18Ohm Max Nonstandard

6mH Unshielded Wirewound Inductor 180mA 18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3946-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3946-1-ND
Fixed Inductors 732-3946-1-ND
6mH Unshielded Wirewound Inductor 180mA 18Ohm Max Nonstandard

6mH Unshielded Wirewound Inductor 180mA 18Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Wire-Wound, 6Mh, 90Ma, Smd; Inductance Wurth Elektronik - 61T8043 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wire-Wound, 6Mh, 90Ma, Smd; Inductance Wurth Elektronik
61T8043
Inductor, Wire-Wound, 6Mh, 90Ma, Smd; Inductance Wurth Elektronik 61T8043
INDUCTOR, WIRE-WOUND, 6MH, 90MA, SMD; Inductance:6mH; DC Resistance Max:18ohm; Self Resonant Frequency:600kHz; DC Current Rating:180mA; Product Range:WE-ASI Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded RoHS Compliant: Yes

INDUCTOR, WIRE-WOUND, 6MH, 90MA, SMD; Inductance:6mH; DC Resistance Max:18ohm; Self Resonant Frequency:600kHz; DC Current Rating:180mA; Product Range:WE-ASI Series; Inductance Tolerance:± 10%; Inductor Construction:Unshielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3946-6-ND 61T8043
Product Name Fixed Inductors Inductor, Wire-Wound, 6Mh, 90Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIRCH-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details