Wurth Elektronik GmbH & Co. KG Fixed Inductors 744774222

Description
220µH Unshielded Wirewound Inductor 420mA 1.57Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 420mA 1.57Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4153-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4153-1-ND
Fixed Inductors 732-4153-1-ND
220µH Unshielded Wirewound Inductor 420mA 1.57Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 420mA 1.57Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4153-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4153-2-ND
Fixed Inductors 732-4153-2-ND
220µH Unshielded Wirewound Inductor 420mA 1.57Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 420mA 1.57Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4153-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4153-6-ND
Fixed Inductors 732-4153-6-ND
220µH Unshielded Wirewound Inductor 420mA 1.57Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 420mA 1.57Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6171754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6171754
Surface Mount Inductors 6171754
Wurth Elektronik 744774222

Wurth Elektronik 744774222

Supplier's Site
Surface Mount Inductors - 6171754P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6171754P
Surface Mount Inductors 6171754P
Wurth Elektronik 744774222

Wurth Elektronik 744774222

Supplier's Site
Surface Mount Inductors - 1449833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1449833
Surface Mount Inductors 1449833
Wurth Elektronik 744774222

Wurth Elektronik 744774222

Supplier's Site
Inductor, Un-Shielded, 220Uh, 470Ma, Smd; Inductance Wurth Elektronik - 08P2824 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 470Ma, Smd; Inductance Wurth Elektronik
08P2824
Inductor, Un-Shielded, 220Uh, 470Ma, Smd; Inductance Wurth Elektronik 08P2824
INDUCTOR, UN-SHIELDED, 220UH, 470MA, SMD; Inductance:220µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):470mA; Product Range:WE-PD2 Series; DC Resistance Max:1.57ohm; Product Length:5.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 470MA, SMD; Inductance:220µH; RMS Current (Irms):420mA; Inductor Construction:Unshielded; Saturation Current (Isat):470mA; Product Range:WE-PD2 Series; DC Resistance Max:1.57ohm; Product Length:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4153-1-ND 6171754 6171754P 08P2824
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Un-Shielded, 220Uh, 470Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details