Wurth Elektronik GmbH & Co. KG Fixed Inductors 744774033

Description
3.3µH Unshielded Wirewound Inductor 4A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 4A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1265-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1265-1-ND
Fixed Inductors 732-1265-1-ND
3.3µH Unshielded Wirewound Inductor 4A 60mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 4A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1265-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1265-2-ND
Fixed Inductors 732-1265-2-ND
3.3µH Unshielded Wirewound Inductor 4A 60mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 4A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1265-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1265-6-ND
Fixed Inductors 732-1265-6-ND
3.3µH Unshielded Wirewound Inductor 4A 60mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 4A 60mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7981748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7981748
Surface Mount Inductors 7981748
Wurth Elektronik 744774033

Wurth Elektronik 744774033

Supplier's Site
Surface Mount Inductors - 1635046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1635046
Surface Mount Inductors 1635046
Wurth Elektronik 744774033

Wurth Elektronik 744774033

Supplier's Site
Inductor, Un-Shielded, 3.3Uh, 7.5A, Smd; Inductance Wurth Elektronik - 88T7136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Uh, 7.5A, Smd; Inductance Wurth Elektronik
88T7136
Inductor, Un-Shielded, 3.3Uh, 7.5A, Smd; Inductance Wurth Elektronik 88T7136
INDUCTOR, UN-SHIELDED, 3.3UH, 7.5A, SMD; Inductance:3.3µH; RMS Current (Irms):4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7.5A; Product Range:WE-PD2 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3UH, 7.5A, SMD; Inductance:3.3µH; RMS Current (Irms):4A; Inductor Construction:Unshielded; Saturation Current (Isat):7.5A; Product Range:WE-PD2 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1265-1-ND 7981748 1635046 88T7136
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Un-Shielded, 3.3Uh, 7.5A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details