10µH Unshielded Wirewound Inductor 800mA 300mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 800mA 300mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 800mA 300mOhm Max Nonstandard
INDUCTOR, 10UH, 0.8A, 20%, UNSHIELDED; Inductance:10µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11499-6-ND | 33AC1315 |
| Product Name | Fixed Inductors | Inductor, 10Uh, 0.8A, 20%, Unshielded; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |