1µH Unshielded Wirewound Inductor 4A 49mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 4A 49mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 4A 49mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 1UH, 5.72A, SMD; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Unshiel
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1249-1-ND | 6171445 | 6171445P | 08P2805 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Un-Shielded, 1Uh, 5.72A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |