Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447720151

Description
150µH Unshielded Wirewound Inductor 1.1A 300mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 1.1A 300mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3775-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3775-ND
Fixed Inductors 732-3775-ND
150µH Unshielded Wirewound Inductor 1.1A 300mOhm Max Radial, Vertical Cylinder (Open)

150µH Unshielded Wirewound Inductor 1.1A 300mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Inductor, 150Uh, 1.2A, Radial Leaded; Product Range Wurth Elektronik - 44W4737 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 1.2A, Radial Leaded; Product Range Wurth Elektronik
44W4737
Inductor, 150Uh, 1.2A, Radial Leaded; Product Range Wurth Elektronik 44W4737
INDUCTOR, 150UH, 1.2A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.1A; Saturation Current (Isat):1.2A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, 1.2A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):1.1A; Saturation Current (Isat):1.2A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3775-ND 44W4737
Product Name Fixed Inductors Inductor, 150Uh, 1.2A, Radial Leaded; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details