Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447720103

Description
10mH Unshielded Wirewound Inductor 130mA 24Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 130mA 24Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447720103-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447720103-ND
Fixed Inductors 732-7447720103-ND
10mH Unshielded Wirewound Inductor 130mA 24Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 130mA 24Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2177419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2177419
Leaded Inductors 2177419
WE-TI Radial Leaded Wire Wound Inductor

WE-TI Radial Leaded Wire Wound Inductor

Supplier's Site
Leaded Inductors - 2177418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2177418
Leaded Inductors 2177418
WE-TI Radial Leaded Wire Wound Inductor

WE-TI Radial Leaded Wire Wound Inductor

Supplier's Site
Inductor, 10Mh, Unshielded, 0.13A, Rad Rohs Compliant Wurth Elektronik - 83AH8516 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, Unshielded, 0.13A, Rad Rohs Compliant Wurth Elektronik
83AH8516
Inductor, 10Mh, Unshielded, 0.13A, Rad Rohs Compliant Wurth Elektronik 83AH8516
INDUCTOR, 10MH, UNSHIELDED, 0.13A, RAD ROHS COMPLIANT: YES

INDUCTOR, 10MH, UNSHIELDED, 0.13A, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447720103-ND 2177419 83AH8516
Product Name Fixed Inductors Leaded Inductors Inductor, 10Mh, Unshielded, 0.13A, Rad Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details