1µH Unshielded Wirewound Inductor 7.5A 10mOhm Max Radial, Vertical Cylinder (Open)
INDUCTOR, 1UH, 10A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:1µH; Inductor Construction:Unshiel
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 4324322 | 732-3758-ND | 08P2796 |
| Product Name | Leaded Inductors | Fixed Inductors | Inductor, 1Uh, 10A, Radial Leaded; Product Range Wurth Elektronik |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1 microH | 1 microH | |
| Lead Style | Radial; Radial | Radial | Radial |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Through Hole |