Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447715006

Description
6.8µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2189-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2189-2-ND
Fixed Inductors 732-2189-2-ND
6.8µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2189-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2189-6-ND
Fixed Inductors 732-2189-6-ND
6.8µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2189-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2189-1-ND
Fixed Inductors 732-2189-1-ND
6.8µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 485740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485740
Surface Mount Inductors 485740
Wurth Elektronik 7447715006

Wurth Elektronik 7447715006

Supplier's Site
Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Wurth Elektronik - 88T7116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Wurth Elektronik
88T7116
Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Wurth Elektronik 88T7116
INDUCTOR, SHIELDED, 6.8UH, 4.7A, SMD; Inductance:6.8µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.7A; Product Range:WE-PD Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 4.7A, SMD; Inductance:6.8µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.7A; Product Range:WE-PD Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2189-2-ND 485740 88T7116
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1087-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers