Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74477130

Description
Wurth Elektronik 74477130 Power Inductor
Request a Quote Datasheet
Description
Wurth Elektronik 74477130 Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485715
Surface Mount Inductors 485715
Wurth Elektronik 74477130 Power Inductor

Wurth Elektronik 74477130 Power Inductor

Supplier's Site
Fixed Inductors - 732-4021-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4021-2-ND
Fixed Inductors 732-4021-2-ND
1mH Shielded Wirewound Inductor 430mA 1.53Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 430mA 1.53Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4021-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4021-1-ND
Fixed Inductors 732-4021-1-ND
1mH Shielded Wirewound Inductor 430mA 1.53Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 430mA 1.53Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4021-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4021-6-ND
Fixed Inductors 732-4021-6-ND
1mH Shielded Wirewound Inductor 430mA 1.53Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 430mA 1.53Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1Mh, 500Ma, Smd; Inductance Wurth Elektronik - 08P2795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 500Ma, Smd; Inductance Wurth Elektronik
08P2795
Inductor, Shielded, 1Mh, 500Ma, Smd; Inductance Wurth Elektronik 08P2795
INDUCTOR, SHIELDED, 1MH, 500MA, SMD; Inductance:1mH; RMS Current (Irms):430mA; Inductor Construction:Shielde d; Saturation Current (Isat):500mA; Product Range:WE-PD Series; DC Resistance Max:1.53ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 500MA, SMD; Inductance:1mH; RMS Current (Irms):430mA; Inductor Construction:Shielded; Saturation Current (Isat):500mA; Product Range:WE-PD Series; DC Resistance Max:1.53ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485715 732-4021-2-ND 08P2795
Product Name Surface Mount Inductors Fixed Inductors Inductor, Shielded, 1Mh, 500Ma, Smd; Inductance Wurth Elektronik
Application Power Choke
Inductance Range 1000 microH 1000 microH
DCR 1.53 ohms 1.53 ohms 1.53 ohms
Rated DC Current 430 milliamps 500 milliamps 430 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details