Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74477120

Description
Wurth Elektronik 74477120
Request a Quote Datasheet
Description
Wurth Elektronik 74477120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 3338500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3338500
Surface Mount Inductors 3338500
Wurth Elektronik 74477120

Wurth Elektronik 74477120

Supplier's Site
Surface Mount Inductors - 3338500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3338500P
Surface Mount Inductors 3338500P
Wurth Elektronik 74477120

Wurth Elektronik 74477120

Supplier's Site
Surface Mount Inductors - 1633331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633331
Surface Mount Inductors 1633331
Wurth Elektronik 74477120

Wurth Elektronik 74477120

Supplier's Site
Fixed Inductors - 732-1216-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1216-1-ND
Fixed Inductors 732-1216-1-ND
100µH Shielded Wirewound Inductor 1.53A 160mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.53A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1216-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1216-2-ND
Fixed Inductors 732-1216-2-ND
100µH Shielded Wirewound Inductor 1.53A 160mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.53A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1216-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1216-6-ND
Fixed Inductors 732-1216-6-ND
100µH Shielded Wirewound Inductor 1.53A 160mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.53A 160mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 100Uh, 1.7A, Smd; Inductance Wurth Elektronik - 08P2790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 1.7A, Smd; Inductance Wurth Elektronik
08P2790
Inductor, Shielded, 100Uh, 1.7A, Smd; Inductance Wurth Elektronik 08P2790
INDUCTOR, SHIELDED, 100UH, 1.7A, SMD; Inductance:100µH; RMS Current (Irms):1.53A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:WE-PD Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 1.7A, SMD; Inductance:100µH; RMS Current (Irms):1.53A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:WE-PD Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3338500 3338500P 732-1216-1-ND 08P2790
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 100Uh, 1.7A, Smd; Inductance Wurth Elektronik
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH 100 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1260 1260
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details