Wurth Elektronik GmbH & Co. KG Fixed Inductors 744771127

Description
27µH Shielded Wirewound Inductor 2.97A 51mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 2.97A 51mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4116-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4116-1-ND
Fixed Inductors 732-4116-1-ND
27µH Shielded Wirewound Inductor 2.97A 51mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2.97A 51mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4116-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4116-6-ND
Fixed Inductors 732-4116-6-ND
27µH Shielded Wirewound Inductor 2.97A 51mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2.97A 51mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4116-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4116-2-ND
Fixed Inductors 732-4116-2-ND
27µH Shielded Wirewound Inductor 2.97A 51mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2.97A 51mOhm Max Nonstandard

Buy Now Datasheet
]Nductor, 27Uh, 20%, 12.3X12.3Mm, Power; Inductance Wurth Elektronik - 96AJ1588 - Newark, An Avnet Company
Chicago, IL, United States
]Nductor, 27Uh, 20%, 12.3X12.3Mm, Power; Inductance Wurth Elektronik
96AJ1588
]Nductor, 27Uh, 20%, 12.3X12.3Mm, Power; Inductance Wurth Elektronik 96AJ1588
]NDUCTOR, 27UH, 20%, 12.3X12.3MM, POWER; Inductance:27µH; RMS Current (Irms):2.97A; Inductor Construction:Shielde d; Saturation Current (Isat):3.55A; Product Range:WE-PD Series; Power Inductor Case:12mm x 12mm x 6mm; DC Resistance RoHS Compliant: Yes

]NDUCTOR, 27UH, 20%, 12.3X12.3MM, POWER; Inductance:27µH; RMS Current (Irms):2.97A; Inductor Construction:Shielded; Saturation Current (Isat):3.55A; Product Range:WE-PD Series; Power Inductor Case:12mm x 12mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 27Uh, Shielded, 2.97A Rohs Compliant Wurth Elektronik - 24AJ4826 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, Shielded, 2.97A Rohs Compliant Wurth Elektronik
24AJ4826
Inductor, 27Uh, Shielded, 2.97A Rohs Compliant Wurth Elektronik 24AJ4826
INDUCTOR, 27UH, SHIELDED, 2.97A ROHS COMPLIANT: YES

INDUCTOR, 27UH, SHIELDED, 2.97A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4116-1-ND 96AJ1588 24AJ4826
Product Name Fixed Inductors ]Nductor, 27Uh, 20%, 12.3X12.3Mm, Power; Inductance Wurth Elektronik Inductor, 27Uh, Shielded, 2.97A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 36401E0N4ATDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers