Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447709331

Description
330µH Shielded Wirewound Inductor 1.5A 430mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 1.5A 430mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1698-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1698-1-ND
Fixed Inductors 732-1698-1-ND
330µH Shielded Wirewound Inductor 1.5A 430mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.5A 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1698-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1698-2-ND
Fixed Inductors 732-1698-2-ND
330µH Shielded Wirewound Inductor 1.5A 430mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.5A 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1698-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1698-6-ND
Fixed Inductors 732-1698-6-ND
330µH Shielded Wirewound Inductor 1.5A 430mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.5A 430mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7896794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7896794
Surface Mount Inductors 7896794
Wurth Elektronik 7447709331

Wurth Elektronik 7447709331

Supplier's Site
Surface Mount Inductors - 7896794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7896794P
Surface Mount Inductors 7896794P
Wurth Elektronik 7447709331

Wurth Elektronik 7447709331

Supplier's Site
Surface Mount Inductors - 1634627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634627
Surface Mount Inductors 1634627
Wurth Elektronik 7447709331

Wurth Elektronik 7447709331

Supplier's Site
Inductor, Shielded, 330Uh, 1.7A, Smd; Inductance Wurth Elektronik - 88T7078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 1.7A, Smd; Inductance Wurth Elektronik
88T7078
Inductor, Shielded, 330Uh, 1.7A, Smd; Inductance Wurth Elektronik 88T7078
INDUCTOR, SHIELDED, 330UH, 1.7A, SMD; Inductance:330µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:WE-PD Series; DC Resistance Max:0.43ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 1.7A, SMD; Inductance:330µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:WE-PD Series; DC Resistance Max:0.43ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1698-1-ND 7896794 7896794P 88T7078
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 330Uh, 1.7A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Surface Mount Inductors - 2125974 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Q Factor 30
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details