FIXED IND 100UH 2.5A 110 MOHM
100µH Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard
Wurth Elektronik 7447709101
Wurth Elektronik 7447709101
2.5A 100uH ±20% 3.1A - Power Inductors ROHS
INDUCTOR, SHIELDED, 100UH, 3.1A, SMD; Inductance:100µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 732-7447709101DKR-ND | 1241890P | 1241890 | 7447709101 | 08P2770 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Shielded, 100Uh, 3.1A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |||
| Core Material | Ferrite; Drum Core, Wirewound | ||||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |