Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7447709003

Description
Wurth Elektronik 7447709003
Request a Quote Datasheet
Description
Wurth Elektronik 7447709003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 486315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486315
Surface Mount Inductors 486315
Wurth Elektronik 7447709003

Wurth Elektronik 7447709003

Supplier's Site
Fixed Inductors - 732-7447709003DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447709003DKR-ND
Fixed Inductors 732-7447709003DKR-ND
FIXED IND 3.5UH 11A 9 MOHM SMD

FIXED IND 3.5UH 11A 9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-7447709003CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447709003CT-ND
Fixed Inductors 732-7447709003CT-ND
3.5µH Shielded Wirewound Inductor 11A 9mOhm Max Nonstandard

3.5µH Shielded Wirewound Inductor 11A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7447709003TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447709003TR-ND
Fixed Inductors 732-7447709003TR-ND
3.5µH Shielded Wirewound Inductor 11A 9mOhm Max Nonstandard

3.5µH Shielded Wirewound Inductor 11A 9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486315 732-7447709003DKR-ND
Product Name Surface Mount Inductors Fixed Inductors
Inductance Range 3.5 microH
DCR 0.0090 ohms 0.0090 ohms
Rated DC Current 11000 milliamps 16500 milliamps
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A101K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details