Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447707015

Description
FIXED IND 1.5UH 12A 5.5 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.5UH 12A 5.5 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447707015TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447707015TR-ND
Fixed Inductors 732-7447707015TR-ND
FIXED IND 1.5UH 12A 5.5 MOHM SMD

FIXED IND 1.5UH 12A 5.5 MOHM SMD

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, 12A, Shld Rohs Compliant Wurth Elektronik - 91AH9390 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, 12A, Shld Rohs Compliant Wurth Elektronik
91AH9390
Inductor, Aec-Q200, 1.5Uh, 12A, Shld Rohs Compliant Wurth Elektronik 91AH9390
INDUCTOR, AEC-Q200, 1.5UH, 12A, SHLD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5UH, 12A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447707015TR-ND 91AH9390
Product Name Fixed Inductors Inductor, Aec-Q200, 1.5Uh, 12A, Shld Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details