Wurth Elektronik GmbH & Co. KG Fixed Inductors 744770247

Description
470µH Shielded Wirewound Inductor 900mA 980mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 900mA 980mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1690-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1690-6-ND
Fixed Inductors 732-1690-6-ND
470µH Shielded Wirewound Inductor 900mA 980mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 900mA 980mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1690-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1690-2-ND
Fixed Inductors 732-1690-2-ND
470µH Shielded Wirewound Inductor 900mA 980mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 900mA 980mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1690-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1690-1-ND
Fixed Inductors 732-1690-1-ND
470µH Shielded Wirewound Inductor 900mA 980mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 900mA 980mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 470Uh, 900Ma, Smd; Inductance Wurth Elektronik - 08P2762 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 900Ma, Smd; Inductance Wurth Elektronik
08P2762
Inductor, Shielded, 470Uh, 900Ma, Smd; Inductance Wurth Elektronik 08P2762
INDUCTOR, SHIELDED, 470UH, 900MA, SMD; Inductance:470µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:WE-PD Series; DC Resistance Max:0.98ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, 900MA, SMD; Inductance:470µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:WE-PD Series; DC Resistance Max:0.98ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1690-6-ND 08P2762
Product Name Fixed Inductors Inductor, Shielded, 470Uh, 900Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details