Wurth Elektronik GmbH & Co. KG Fixed Inductors 74477009

Description
470nH Shielded Wirewound Inductor 23.5A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 23.5A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4117-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4117-1-ND
Fixed Inductors 732-4117-1-ND
470nH Shielded Wirewound Inductor 23.5A 3mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 23.5A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4117-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4117-2-ND
Fixed Inductors 732-4117-2-ND
470nH Shielded Wirewound Inductor 23.5A 3mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 23.5A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4117-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4117-6-ND
Fixed Inductors 732-4117-6-ND
470nH Shielded Wirewound Inductor 23.5A 3mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 23.5A 3mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 486302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486302
Surface Mount Inductors 486302
Wurth Elektronik 74477009 Power Inductor

Wurth Elektronik 74477009 Power Inductor

Supplier's Site
Inductor, Shielded, 470Nh, 26.4A, Smd; Inductance Wurth Elektronik - 08P2753 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 26.4A, Smd; Inductance Wurth Elektronik
08P2753
Inductor, Shielded, 470Nh, 26.4A, Smd; Inductance Wurth Elektronik 08P2753
INDUCTOR, SHIELDED, 470NH, 26.4A, SMD; Inductance:470nH; RMS Current (Irms):23.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26.4A; Product Range:WE-PD Series; DC Resistance Max:0.003ohm; Product Length:12mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 26.4A, SMD; Inductance:470nH; RMS Current (Irms):23.5A; Inductor Construction:Shielded; Saturation Current (Isat):26.4A; Product Range:WE-PD Series; DC Resistance Max:0.003ohm; Product Length:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4117-1-ND 486302 08P2753
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 470Nh, 26.4A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3109-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers