Wurth Elektronik GmbH & Co. KG Fixed Inductors 744766115

Description
FIXED IND 15UH 200MA 2.5 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 15UH 200MA 2.5 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744766115CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744766115CT-ND
Fixed Inductors 732-744766115CT-ND
FIXED IND 15UH 200MA 2.5 OHM SMD

FIXED IND 15UH 200MA 2.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 732-744766115DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744766115DKR-ND
Fixed Inductors 732-744766115DKR-ND
FIXED IND 15UH 200MA 2.5 OHM SMD

FIXED IND 15UH 200MA 2.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 732-744766115TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744766115TR-ND
Fixed Inductors 732-744766115TR-ND
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-744766115CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details