Wurth Elektronik GmbH & Co. KG Fixed Inductors 744766056

Description
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744766056TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744766056TR-ND
Fixed Inductors 732-744766056TR-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744766056CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744766056CT-ND
Fixed Inductors 732-744766056CT-ND
FIXED IND 5.6UH 300MA 1.1 OHM

FIXED IND 5.6UH 300MA 1.1 OHM

Buy Now Datasheet
Fixed Inductors - 732-744766056DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744766056DKR-ND
Fixed Inductors 732-744766056DKR-ND
FIXED IND 5.6UH 300MA 1.1 OHM

FIXED IND 5.6UH 300MA 1.1 OHM

Buy Now Datasheet
Surface Mount High Frequency Inductor, We-Gf Series, 5.6 H, 10%, 1812 [4532 Metric], 33 Mhz Rohs Compliant Wurth Elektronik - 45Y9856 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, We-Gf Series, 5.6 H, 10%, 1812 [4532 Metric], 33 Mhz Rohs Compliant Wurth Elektronik
45Y9856
Surface Mount High Frequency Inductor, We-Gf Series, 5.6 H, 10%, 1812 [4532 Metric], 33 Mhz Rohs Compliant Wurth Elektronik 45Y9856
Surface Mount High Frequency Inductor, WE-GF Series, 5.6 H, 10%, 1812 [4532 Metric], 33 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WE-GF Series, 5.6 H, 10%, 1812 [4532 Metric], 33 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744766056TR-ND 45Y9856
Product Name Fixed Inductors Surface Mount High Frequency Inductor, We-Gf Series, 5.6 H, 10%, 1812 [4532 Metric], 33 Mhz Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data