Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447660039

Description
FIXED IND 390NH 450MA 450 MOHM
Request a Quote Datasheet
Description
FIXED IND 390NH 450MA 450 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447660039DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447660039DKR-ND
Fixed Inductors 732-7447660039DKR-ND
FIXED IND 390NH 450MA 450 MOHM

FIXED IND 390NH 450MA 450 MOHM

Buy Now Datasheet
Fixed Inductors - 732-7447660039TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447660039TR-ND
Fixed Inductors 732-7447660039TR-ND
390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)

390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447660039CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447660039CT-ND
Fixed Inductors 732-7447660039CT-ND
FIXED IND 390NH 450MA 450 MOHM

FIXED IND 390NH 450MA 450 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-7447660039DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers