Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447650236

Description
FIXED IND 360NH 320MA 375 MOHM
Request a Quote Datasheet
Description
FIXED IND 360NH 320MA 375 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447650236DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447650236DKR-ND
Fixed Inductors 732-7447650236DKR-ND
FIXED IND 360NH 320MA 375 MOHM

FIXED IND 360NH 320MA 375 MOHM

Buy Now Datasheet
Fixed Inductors - 732-7447650236CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447650236CT-ND
Fixed Inductors 732-7447650236CT-ND
FIXED IND 360NH 320MA 375 MOHM

FIXED IND 360NH 320MA 375 MOHM

Buy Now Datasheet
Fixed Inductors - 732-7447650236TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447650236TR-ND
Fixed Inductors 732-7447650236TR-ND
FIXED IND 360NH 320MA 375 MOHM

FIXED IND 360NH 320MA 375 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-7447650236DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details