1.9nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)
1.9nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)
1.9nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)
Wurth Elektronik 744765019A
INDUCTOR, 1.9NH, 1.04A, 0.2nH, 0402; Inductance:1.9nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Core Material:Ceramic RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1704-1-ND | 485349 | 34R6058 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, 1.9Nh, 1.04A, 0.2Nh, 0402; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | ||
| Core Material | Ceramic; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| DCR | 0.0700 ohms | 0.0700 ohms | 0.0700 ohms |