Wurth Elektronik 744764920
Wurth Elektronik 744764920
100µH Unshielded Inductor 160mA 10.14Ohm Max Nonstandard
100µH Unshielded Inductor 160mA 10.14Ohm Max Nonstandard
100µH Unshielded Inductor 160mA 10.14Ohm Max Nonstandard
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8997208 | 732-7296-6-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Core Material | Iron; Iron | Powdered Iron; Drum Core, Wirewound |
| Inductance Range | 100 microH | |
| Q Factor | 45 | 45 |
| Standards and Certifications | RoHS | |
| EIA Case Size | 3225 |