Wurth Elektronik GmbH & Co. KG Fixed Inductors 744764115

Description
FIXED IND 15UH 130MA 2.8 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 15UH 130MA 2.8 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744764115DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744764115DKR-ND
Fixed Inductors 732-744764115DKR-ND
FIXED IND 15UH 130MA 2.8 OHM SMD

FIXED IND 15UH 130MA 2.8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 732-744764115TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744764115TR-ND
Fixed Inductors 732-744764115TR-ND
15µH Unshielded Wirewound Inductor 130mA 2.8Ohm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 130mA 2.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744764115CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744764115CT-ND
Fixed Inductors 732-744764115CT-ND
FIXED IND 15UH 130MA 2.8 OHM SMD

FIXED IND 15UH 130MA 2.8 OHM SMD

Buy Now Datasheet
Surface Mount High Frequency Inductor, We-Gf Series, 15 H, 10%, 1210 [3225 Metric], 20 Mhz Rohs Compliant Wurth Elektronik - 45Y9834 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, We-Gf Series, 15 H, 10%, 1210 [3225 Metric], 20 Mhz Rohs Compliant Wurth Elektronik
45Y9834
Surface Mount High Frequency Inductor, We-Gf Series, 15 H, 10%, 1210 [3225 Metric], 20 Mhz Rohs Compliant Wurth Elektronik 45Y9834
Surface Mount High Frequency Inductor, WE-GF Series, 15 H, 10%, 1210 [3225 Metric], 20 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WE-GF Series, 15 H, 10%, 1210 [3225 Metric], 20 MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744764115DKR-ND 45Y9834
Product Name Fixed Inductors Surface Mount High Frequency Inductor, We-Gf Series, 15 H, 10%, 1210 [3225 Metric], 20 Mhz Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676942-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers