Wurth Elektronik 744764027
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
Surface Mount High Frequency Inductor, WE-GF Series, 2.7 H, 10%, 1210 [3225 Metric], 70 MHz RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 485553 | 732-744764027TR-ND | 45Y9827 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, We-Gf Series, 2.7 H, 10%, 1210 [3225 Metric], 70 Mhz Rohs Compliant Wurth Elektronik |
| Inductance Range | 2.7 microH | ||
| Rated DC Current | 290 milliamps | ||
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1210 | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |