Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744762418A

Description
Wurth Elektronik 744762418A
Request a Quote Datasheet
Description
Wurth Elektronik 744762418A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485348
Surface Mount Inductors 485348
Wurth Elektronik 744762418A

Wurth Elektronik 744762418A

Supplier's Site
Fixed Inductors - 732-3466-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3466-6-ND
Fixed Inductors 732-3466-6-ND
18µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1008 (2520 Metric)

18µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3466-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3466-2-ND
Fixed Inductors 732-3466-2-ND
18µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1008 (2520 Metric)

18µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3466-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3466-1-ND
Fixed Inductors 732-3466-1-ND
18µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1008 (2520 Metric)

18µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485348 732-3466-6-ND
Product Name Surface Mount Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F)
Inductance Range 18 microH
DCR 4.5 ohms 4.5 ohms
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers