Wurth Elektronik 744761136C
36nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)
36nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)
36nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)
INDUCTOR, 36NH, 600mA, 5%, 0603; Inductance:36nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:2.08GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 485430 | 732-1761-6-ND | 34R6041 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, 36Nh, 600Ma, 5%, 0603; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 0.0360 microH | 0.0360 microH | |
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |
| Standards and Certifications | RoHS | RoHS | |
| Mounting Option | Surface Mount Technology |