FIXED IND 36NH 600MA 220 MOHM
FIXED IND 36NH 600MA 220 MOHM
FIXED IND 36NH 600MA 220 MOHM
WIREWOUND INDUCTOR, 36NH, 0.6A, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-744761136ACT-ND | 58AK1964 |
| Product Name | Fixed Inductors | Wirewound Inductor, 36Nh, 0.6A, 0603 Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | Wirewound |
| Core Material | Ceramic | |
| Configuration | Fixed |