Wurth Elektronik GmbH & Co. KG Fixed Inductors 744761122A

Description
22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-14046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14046-6-ND
Fixed Inductors 732-14046-6-ND
22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-14046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14046-1-ND
Fixed Inductors 732-14046-1-ND
22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-14046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14046-2-ND
Fixed Inductors 732-14046-2-ND
22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7373392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7373392
Surface Mount Inductors 7373392
Wurth Elektronik 744761122A

Wurth Elektronik 744761122A

Supplier's Site
Surface Mount Inductors - 7373392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7373392P
Surface Mount Inductors 7373392P
Wurth Elektronik 744761122A

Wurth Elektronik 744761122A

Supplier's Site
Surface Mount Inductors - 1634181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634181
Surface Mount Inductors 1634181
Wurth Elektronik 744761122A

Wurth Elektronik 744761122A

Supplier's Site
Inductor, 22Nh, 700Ma, 5%, 0603; Inductance Wurth Elektronik - 34R6036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 700Ma, 5%, 0603; Inductance Wurth Elektronik
34R6036
Inductor, 22Nh, 700Ma, 5%, 0603; Inductance Wurth Elektronik 34R6036
INDUCTOR, 22NH, 700mA, 5%, 0603; Inductance:22nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 22NH, 700mA, 5%, 0603; Inductance:22nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-14046-6-ND 7373392 7373392P 34R6036
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 22Nh, 700Ma, 5%, 0603; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469830P - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details