4.7µH Unshielded Wirewound Inductor 180mA 2.8Ohm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 180mA 2.8Ohm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 180mA 2.8Ohm Max Nonstandard
Wurth Elektronik 744760347A
Wurth Elektronik 744760347A
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-3449-6-ND | 8007753 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |