Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744760133A

Description
Wurth Elektronik 744760133A
Request a Quote Datasheet
Description
Wurth Elektronik 744760133A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8829988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8829988P
Surface Mount Inductors 8829988P
Wurth Elektronik 744760133A

Wurth Elektronik 744760133A

Supplier's Site
Surface Mount Inductors - 8829988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8829988
Surface Mount Inductors 8829988
Wurth Elektronik 744760133A

Wurth Elektronik 744760133A

Supplier's Site
Surface Mount Inductors - 1637456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1637456
Surface Mount Inductors 1637456
Wurth Elektronik 744760133A

Wurth Elektronik 744760133A

Supplier's Site
Fixed Inductors - 732-744760133ACT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744760133ACT-ND
Fixed Inductors 732-744760133ACT-ND
33nH Unshielded Wirewound Inductor 500mA 150mOhm Max 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744760133ADKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744760133ADKR-ND
Fixed Inductors 732-744760133ADKR-ND
33nH Unshielded Wirewound Inductor 500mA 150mOhm Max 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744760133ATR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744760133ATR-ND
Fixed Inductors 732-744760133ATR-ND
33nH Unshielded Wirewound Inductor 500mA 150mOhm Max 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Wirewound Inductor, 33Nh, 0.5A, 0805 Rohs Compliant Wurth Elektronik - 75AJ2686 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 33Nh, 0.5A, 0805 Rohs Compliant Wurth Elektronik
75AJ2686
Wirewound Inductor, 33Nh, 0.5A, 0805 Rohs Compliant Wurth Elektronik 75AJ2686
WIREWOUND INDUCTOR, 33NH, 0.5A, 0805 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 33NH, 0.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8829988P 8829988 732-744760133ACT-ND 75AJ2686
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Wirewound Inductor, 33Nh, 0.5A, 0805 Rohs Compliant Wurth Elektronik
Inductance Range 0.0330 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0805A 0805a
Technology Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469838 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details